Kyocera Corporation Ceramic Capacitors MD011C271KAB

Description
270pF ±10% 100V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet
Description
270pF ±10% 100V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD011C271KAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD011C271KAB-ND
Ceramic Capacitors MD011C271KAB-ND
270pF ±10% 100V Ceramic Capacitor X7R 2-DIP

270pF ±10% 100V Ceramic Capacitor X7R 2-DIP

Buy Now Datasheet
Ceramic Capacitors - MD011C271KAB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MD011C271KAB
Ceramic Capacitors MD011C271KAB
CAP CER 270PF 100V X7R 2-DIP

CAP CER 270PF 100V X7R 2-DIP

Supplier's Site Datasheet
Capacitor Ceramic, 270Pf, 100V, X7R, 10%, Dip; Capacitance Kyocera Avx - 53J3099 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 270Pf, 100V, X7R, 10%, Dip; Capacitance Kyocera Avx
53J3099
Capacitor Ceramic, 270Pf, 100V, X7R, 10%, Dip; Capacitance Kyocera Avx 53J3099
CAPACITOR CERAMIC, 270PF, 100V, X7R, 10%, DIP; Capacitance:270pF; Capacitance Tolerance:± 10%; Capacitor Case Style:DIP; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole; Capacitor Terminals:Through Hole RoHS Compliant: No

CAPACITOR CERAMIC, 270PF, 100V, X7R, 10%, DIP; Capacitance:270pF; Capacitance Tolerance:± 10%; Capacitor Case Style:DIP; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole; Capacitor Terminals:Through Hole RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MD011C271KAB-ND MD011C271KAB 53J3099
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 270Pf, 100V, X7R, 10%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Chip Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 105SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - 1608-0402J250P100HHTDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details