Cap Ceramic 0.1uF 50V X7R 20% Radial 2 Pin DIP 8.26mm 125°C Slide Product overview: MD015C104MAB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 50V, DIP. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 50V, DIP, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MD015C104MAB can be used for catalog matching and distributor lookup.
0.1µF ±20% 50V Ceramic Capacitor X7R 2-DIP
CAP CER 0.1UF 50V X7R 2-DIP
CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 20%, DIP; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-MD015C104MAB | 478-4872-ND | MD015C104MAB | 17H0861 |
| Product Name | 0.1uF 50V DIP Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor, 0.1Uf, 50V, X7R, 20%, Dip; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor; Radial Leaded |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts |
| Packing Method | Slide | Tube |