Kyocera Corporation Ceramic Capacitors MD015C152KAB

Description
1500pF ±10% 50V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet
Description
1500pF ±10% 50V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD015C152KAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD015C152KAB-ND
Ceramic Capacitors MD015C152KAB-ND
1500pF ±10% 50V Ceramic Capacitor X7R 2-DIP

1500pF ±10% 50V Ceramic Capacitor X7R 2-DIP

Buy Now Datasheet
Capacitor Ceramic, 1500Pf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx - 53J3226 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 1500Pf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx
53J3226
Capacitor Ceramic, 1500Pf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx 53J3226
CAPACITOR CERAMIC, 1500PF, 50V, X7R, 10%, DIP; Capacitance:1500pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Through Hole; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

CAPACITOR CERAMIC, 1500PF, 50V, X7R, 10%, DIP; Capacitance:1500pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Through Hole; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MD015C152KAB-ND 53J3226
Product Name Ceramic Capacitors Capacitor Ceramic, 1500Pf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021314 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100820KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details