Kyocera Corporation Ceramic Capacitors MD011C473KAB

Description
0.047µF ±10% 100V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet
Description
0.047µF ±10% 100V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD011C473KAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD011C473KAB-ND
Ceramic Capacitors MD011C473KAB-ND
0.047µF ±10% 100V Ceramic Capacitor X7R 2-DIP

0.047µF ±10% 100V Ceramic Capacitor X7R 2-DIP

Buy Now Datasheet
Capacitor Ceramic 0.047Uf 100V, X7R, 10%, Dip; Capacitance Kyocera Avx - 53J3111 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.047Uf 100V, X7R, 10%, Dip; Capacitance Kyocera Avx
53J3111
Capacitor Ceramic 0.047Uf 100V, X7R, 10%, Dip; Capacitance Kyocera Avx 53J3111
CAPACITOR CERAMIC 0.047UF 100V, X7R, 10%, DIP; Capacitance:47000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

CAPACITOR CERAMIC 0.047UF 100V, X7R, 10%, DIP; Capacitance:47000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MD011C473KAB-ND 53J3111
Product Name Ceramic Capacitors Capacitor Ceramic 0.047Uf 100V, X7R, 10%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - M39014/011314 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0603B223J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details