The MCM01 series comprises surface mount RF capacitors using PTFE or mica dielectrics, rated for operation up to 200 °C with no voltage derating and voltages up to 1000 Vdc. The part MCM01-001DD400G-F is a variant in this series with a 400 pF capacitance, 500 Vdc rating, and G tolerance of ±2%. It features a gull-wing terminal for low mechanical stress, is wave solderable, and exhibits very low ESR and ESL with nonmagnetic construction. The capacitor has a CTE of approximately 18 ppm/°C, making it compatible with FR4 PCBs, and maintains stable capacitance under varying temperature, voltage, and frequency. It is RoHS compliant and marked with green ink.
Types MCM and MIN SMT clad PTFE and mica capacitors are top performers for high power applications requiring low inductance at high frequencies and can operate at temperatures up to 200 ºC and voltages to 1000 Vdc. Choosing from 16 different configurations offers easy mounting with options for surface mount as well as through-hole and mechanical assembly. To assure high current capability in the smallest capacitors, low-capacitance ratings use polytetrafluorethyle
40pF Mica Capacitor 500V Nonstandard SMD
SMT Clad RF Capacitors 40µF 500V
CAP MICA 40PF 2% 500V SMD
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-001DD400G-F | MCM01-001DD400G-F | MCM01-001DD400G-F-ND | 2002-MCM01-001DD400G-F | MCM01-001DD400G-F |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | |||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 4.00E-5 microF | 4.00E-5 microF | 40 microF | 4.00E-5 microF |