MCM01-001DD330J-F is a surface mount RF capacitor in the MCM series, designed for high power and high temperature applications up to 200 °C with a voltage rating of 500 Vdc. It has a capacitance of 33 pF with ±5% tolerance, uses mica dielectric, and features a gull-wing terminal for low inductance and minimal mechanical stress. The part is wave solderable, nonmagnetic, and has a CTE of approximately 18 ppm/°C compatible with FR4 PCBs. Capacitance remains stable with temperature, voltage, and frequency, and the device exhibits ultra-low ESR and ESL for effective bypassing in RF applications.
33pF Mica Capacitor 500V Nonstandard SMD
SMT Clad RF Capacitors 33µF 500V
CAP MICA 33PF 5% 500V SMD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-001DD330J-F | MCM01-001DD330J-F-ND | 2002-MCM01-001DD330J-F | MCM01-001DD330J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 3.30E-5 microF | 33 microF | 3.30E-5 microF |