The MCM01 series are surface mount RF capacitors designed for high-power, high-temperature applications up to 200 °C and voltages to 1000 Vdc, using PTFE or mica dielectrics with ultra-low dielectric absorption and minimal ESL. The part MCM01-009CD130J-F is a variant with a 130 pF capacitance, 1000 Vdc rating, ±5% tolerance, and RoHS compliance, mounted in a gull-wing package compatible with FR4 PCBs. It operates with no capacitance drift over temperature, voltage, or frequency, and exhibits typical ESR under 11 mΩ at 100 MHz. The package is nonmagnetic, thermally conductive, and wave solderable, with CTE ≈ 18 ppm/°C.
SMT Clad RF Capacitors 13µF 500V
13pF Mica Capacitor 500V Nonstandard SMD
CAP MICA 13PF 5% 500V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-009CD130J-F | 2002-MCM01-009CD130J-F | MCM01-009CD130J-F-ND | MCM01-009CD130J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 1.30E-5 microF | 13 microF | 1.30E-5 microF |