Kyocera Corporation Ceramic Capacitors MD015A120JAB

Description
12pF ±5% 50V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet
Description
12pF ±5% 50V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD015A120JAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD015A120JAB-ND
Ceramic Capacitors MD015A120JAB-ND
12pF ±5% 50V Ceramic Capacitor C0G, NP0 2-DIP

12pF ±5% 50V Ceramic Capacitor C0G, NP0 2-DIP

Buy Now Datasheet
Capacitor Ceramic 12Pf 50V, C0G/np0, 5%, Dip; Capacitance Kyocera Avx - 53J3146 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 12Pf 50V, C0G/np0, 5%, Dip; Capacitance Kyocera Avx
53J3146
Capacitor Ceramic 12Pf 50V, C0G/np0, 5%, Dip; Capacitance Kyocera Avx 53J3146
CAPACITOR CERAMIC 12PF 50V, C0G/NP0, 5%, DIP; Capacitance:12pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

CAPACITOR CERAMIC 12PF 50V, C0G/NP0, 5%, DIP; Capacitance:12pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

Supplier's Site
Ceramic Capacitors - MD015A120JAB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MD015A120JAB
Ceramic Capacitors MD015A120JAB
CAP CER 12PF 50V NP0 2-DIP

CAP CER 12PF 50V NP0 2-DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number MD015A120JAB-ND 53J3146 MD015A120JAB
Product Name Ceramic Capacitors Capacitor Ceramic 12Pf 50V, C0G/np0, 5%, Dip; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Film Capacitors - 1725729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details