Kyocera Corporation Ceramic Capacitors MD011C152KAB

Description
1500pF ±10% 100V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet
Description
1500pF ±10% 100V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD011C152KAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD011C152KAB-ND
Ceramic Capacitors MD011C152KAB-ND
1500pF ±10% 100V Ceramic Capacitor X7R 2-DIP

1500pF ±10% 100V Ceramic Capacitor X7R 2-DIP

Buy Now Datasheet
Capacitor Ceramic 1500Pf, 100V, X7R, 10%, Dip; Capacitance Kyocera Avx - 53J3091 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1500Pf, 100V, X7R, 10%, Dip; Capacitance Kyocera Avx
53J3091
Capacitor Ceramic 1500Pf, 100V, X7R, 10%, Dip; Capacitance Kyocera Avx 53J3091
CAPACITOR CERAMIC 1500PF, 100V, X7R, 10%, DIP; Capacitance:1500pF; Capacitance Tolerance:± 10%; Capacitor Case Style:DIP; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole; Capacitor Terminals:Through Hole RoHS Compliant: No

CAPACITOR CERAMIC 1500PF, 100V, X7R, 10%, DIP; Capacitance:1500pF; Capacitance Tolerance:± 10%; Capacitor Case Style:DIP; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole; Capacitor Terminals:Through Hole RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MD011C152KAB-ND 53J3091
Product Name Ceramic Capacitors Capacitor Ceramic 1500Pf, 100V, X7R, 10%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor; Through Hole
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101133U030AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers