Kyocera Corporation Ceramic Capacitors MD011C562KP0001

Description
5600pF ±10% 100V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet
Description
5600pF ±10% 100V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD011C562KP0001-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD011C562KP0001-ND
Ceramic Capacitors MD011C562KP0001-ND
5600pF ±10% 100V Ceramic Capacitor X7R 2-DIP

5600pF ±10% 100V Ceramic Capacitor X7R 2-DIP

Buy Now Datasheet
Ceramic Capacitors - MD011C562KP0001 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MD011C562KP0001
Ceramic Capacitors MD011C562KP0001
CAP CER 5600PF 100V X7R 2-DIP

CAP CER 5600PF 100V X7R 2-DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number MD011C562KP0001-ND MD011C562KP0001
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details