The MCM01 series is a surface-mount RF capacitor designed for high-power, high-temperature applications up to 200 °C with voltages up to 1000 Vdc. It uses PTFE or mica dielectrics, offers capacitance values from 1 to 1500 pF, and features a gull-wing terminal for reduced stress and thermal conductivity compatible with FR4 PCBs. The capacitor has ultra-low ESR (<11 mΩ at 100 MHz), minimal ESL, and stable capacitance with tolerances down to ±0.25 pF, exhibiting no aging or voltage-induced drift. It is RoHS compliant, nonmagnetic, and wave solderable.
20pF Polytetrafluoroethyl
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MCM01-009D200J-F | MCM01-009D200J-F-ND |
| Product Name | Mica | Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | |
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) |
| Electrostatic Capacitors | Mica | Mica; Polytetrafluoroethylene (PTFE) |
| Capacitance Range | 2.00E-5 microF |