Kyocera Corporation 0.1uF 50V DIP Capacitor MD015C104JAB

Description
Cap Ceramic 0.1uF 50V X7R 5% Radial DIP 2 Pin DIP 8.26mm 125°C Slide Product overview: MD015C104JAB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 50V, DIP. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 50V, DIP, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MD015C104JAB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.1uF 50V X7R 5% Radial DIP 2 Pin DIP 8.26mm 125°C Slide Product overview: MD015C104JAB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 50V, DIP. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 50V, DIP, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MD015C104JAB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1uF 50V DIP Capacitor
60-MD015C104JAB
0.1uF 50V DIP Capacitor 60-MD015C104JAB
Cap Ceramic 0.1uF 50V X7R 5% Radial DIP 2 Pin DIP 8.26mm 125°C Slide Product overview: MD015C104JAB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 50V, DIP. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 50V, DIP, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MD015C104JAB can be used for catalog matching and distributor lookup.

Cap Ceramic 0.1uF 50V X7R 5% Radial DIP 2 Pin DIP 8.26mm 125°C Slide Product overview: MD015C104JAB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 50V, DIP. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 50V, DIP, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MD015C104JAB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-MD015C104JAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-MD015C104JAB-ND
Ceramic Capacitors 478-MD015C104JAB-ND
0.1µF ±5% 50V Ceramic Capacitor X7R 2-DIP

0.1µF ±5% 50V Ceramic Capacitor X7R 2-DIP

Buy Now Datasheet
Ceramic Capacitor, 0.1Uf, 50V, X7R, 5%, Dip; Capacitance Kyocera Avx - 53J3222 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 50V, X7R, 5%, Dip; Capacitance Kyocera Avx
53J3222
Ceramic Capacitor, 0.1Uf, 50V, X7R, 5%, Dip; Capacitance Kyocera Avx 53J3222
CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 5%, DIP; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 5%, DIP; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

Supplier's Site
Capacitors - Ceramic Capacitors - MD015C104JAB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
MD015C104JAB
Capacitors - Ceramic Capacitors MD015C104JAB
CAP CER 0.1UF 50V X7R 2-DIP

CAP CER 0.1UF 50V X7R 2-DIP

Supplier's Site
Ceramic Capacitors - MD015C104JAB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MD015C104JAB
Ceramic Capacitors MD015C104JAB
CAP CER 0.1UF 50V X7R 2-DIP

CAP CER 0.1UF 50V X7R 2-DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-MD015C104JAB 478-MD015C104JAB-ND 53J3222 MD015C104JAB MD015C104JAB
Product Name 0.1uF 50V DIP Capacitor Ceramic Capacitors Ceramic Capacitor, 0.1Uf, 50V, X7R, 5%, Dip; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; Through Hole
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
Packing Method Slide Tube Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - M22G220K2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AH2R1C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details