Kyocera Corporation Ceramic Capacitors MD011A222JAB

Description
2200pF ±5% 100V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet
Description
2200pF ±5% 100V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD011A222JAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD011A222JAB-ND
Ceramic Capacitors MD011A222JAB-ND
2200pF ±5% 100V Ceramic Capacitor C0G, NP0 2-DIP

2200pF ±5% 100V Ceramic Capacitor C0G, NP0 2-DIP

Buy Now Datasheet
Ceramic Capacitors - MD011A222JAB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MD011A222JAB
Ceramic Capacitors MD011A222JAB
CAP CER 2200PF 100V NP0 2-DIP

CAP CER 2200PF 100V NP0 2-DIP

Supplier's Site Datasheet
Capacitor Ceramic 2200Pf 100V, C0G, 5%, Dip; Capacitance Kyocera Avx - 53J3058 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2200Pf 100V, C0G, 5%, Dip; Capacitance Kyocera Avx
53J3058
Capacitor Ceramic 2200Pf 100V, C0G, 5%, Dip; Capacitance Kyocera Avx 53J3058
CAPACITOR CERAMIC 2200PF 100V, C0G, 5%, DIP; Capacitance:2200pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

CAPACITOR CERAMIC 2200PF 100V, C0G, 5%, DIP; Capacitance:2200pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MD011A222JAB-ND MD011A222JAB 53J3058
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 2200Pf 100V, C0G, 5%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; PC Pin
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100272KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C232T250EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers