Kyocera Corporation Ceramic Capacitors MD011A471KAB

Description
470pF ±10% 100V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet
Description
470pF ±10% 100V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD011A471KAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD011A471KAB-ND
Ceramic Capacitors MD011A471KAB-ND
470pF ±10% 100V Ceramic Capacitor C0G, NP0 2-DIP

470pF ±10% 100V Ceramic Capacitor C0G, NP0 2-DIP

Buy Now Datasheet
Ceramic Capacitors - MD011A471KAB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MD011A471KAB
Ceramic Capacitors MD011A471KAB
CAP CER 470PF 100V NP0 2-DIP

CAP CER 470PF 100V NP0 2-DIP

Supplier's Site Datasheet
Capacitor Ceramic 470Pf 100V, C0G, 10%, Dip; Capacitance Kyocera Avx - 53J3072 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 470Pf 100V, C0G, 10%, Dip; Capacitance Kyocera Avx
53J3072
Capacitor Ceramic 470Pf 100V, C0G, 10%, Dip; Capacitance Kyocera Avx 53J3072
CAPACITOR CERAMIC 470PF 100V, C0G, 10%, DIP; Capacitance:470pF; Capacitance Tolerance:± 10%; Capacitor Case Style:DIP; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole; Capacitor Terminals:Through Hole RoHS Compliant: No

CAPACITOR CERAMIC 470PF 100V, C0G, 10%, DIP; Capacitance:470pF; Capacitance Tolerance:± 10%; Capacitor Case Style:DIP; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole; Capacitor Terminals:Through Hole RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MD011A471KAB-ND MD011A471KAB 53J3072
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 470Pf 100V, C0G, 10%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Chip Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX151M400A202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701214 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402RN330J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details