Cornell Dubilier Mica MCM01-002ED501J-F

Description
Smt Multilayer Rf Chip
Request a Quote
Description
Smt Multilayer Rf Chip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCM01 series is a surface mount RF capacitor designed for high power applications up to 1000 Vdc and temperatures to 200°C, using PTFE or mica dielectrics with low inductance and ESR below 11 mΩ at 100 MHz. It features a gull-wing terminal, CTE compatible with FR4 PCBs, and nonmagnetic construction for minimal RF loss. Capacitance ranges from 1 to 1500 pF with tolerances of ±0.25 pF, ±0.5 pF, ±1 pF, ±0.5%, ±1%, ±2%, or ±5%. The part is wave solderable, shows no aging or capacitance drift with voltage, time, or frequency, and meets RoHS compliance when marked with -F.

Datasheet Summary
Powered by GS/AI

The MCM01 series is a surface mount RF capacitor designed for high power applications up to 1000 Vdc and temperatures to 200°C, using PTFE or mica dielectrics with low inductance and ESR below 11 mΩ at 100 MHz. It features a gull-wing terminal, CTE compatible with FR4 PCBs, and nonmagnetic construction for minimal RF loss. Capacitance ranges from 1 to 1500 pF with tolerances of ±0.25 pF, ±0.5 pF, ±1 pF, ±0.5%, ±1%, ±2%, or ±5%. The part is wave solderable, shows no aging or capacitance drift with voltage, time, or frequency, and meets RoHS compliance when marked with -F.

Suppliers

Company
Product
Description
Supplier Links
Mica - MCM01-002ED501J-F - Cornell Dubilier
Liberty, SC, United States
Smt Multilayer Rf Chip

Smt Multilayer Rf Chip

Supplier's Site Datasheet
Mica Capacitors 2002-MCM01-002ED501J-F
SMT Clad RF Capacitors 500µF 500V

SMT Clad RF Capacitors 500µF 500V

Supplier's Site Datasheet
Mica and PTFE Capacitors - MCM01-002ED501J-F-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
MCM01-002ED501J-F-ND
Mica and PTFE Capacitors MCM01-002ED501J-F-ND
500pF Mica Capacitor 500V Nonstandard SMD

500pF Mica Capacitor 500V Nonstandard SMD

Buy Now Datasheet
Capacitors - Mica and PTFE Capacitors - MCM01-002ED501J-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
MCM01-002ED501J-F
Capacitors - Mica and PTFE Capacitors MCM01-002ED501J-F
CAP MICA 500PF 5% 500V SMD

CAP MICA 500PF 5% 500V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MCM01-002ED501J-F 2002-MCM01-002ED501J-F MCM01-002ED501J-F-ND MCM01-002ED501J-F
Product Name Mica Mica Capacitors Mica and PTFE Capacitors Capacitors - Mica and PTFE Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Mica Mica Mica; Mica
Capacitance Range 5.00E-4 microF 500 microF 5.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 82H8529 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-2412-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminum Electrolytic - 101C234U016BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details