The MCM01 series is a surface mount RF capacitor designed for high-power, high-frequency applications up to 1000 Vdc and 200 ºC with no voltage derating. It uses PTFE or mica dielectric, offers capacitance values from 1 to 1500 pF, and features a gull-wing terminal for low stress and thermal compatibility with FR4 PCBs. The typical ESR is 100 pF at 100 MHz with ESR below 11 mΩ. Capacitance tolerances range from ±0.25 pF to ±5%, and the device is nonmagnetic, wave solderable, and exhibits no aging. This part is RoHS compliant and designed for use in RF power amplifiers, mobile radio, and medical equipment.
330pF Mica Capacitor 1kV Nonstandard SMD
SMT Clad RF Capacitors 330µF 1000V
CAP MICA 330PF 5% 1KV SMD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-009EF331J-F | 338-1337-ND | 2002-MCM01-009EF331J-F | MCM01-009EF331J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 3.30E-4 microF | 330 microF | 3.30E-4 microF |