Kyocera Corporation Ceramic Capacitors MD011A221KAB

Description
220pF ±10% 100V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet
Description
220pF ±10% 100V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD011A221KAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD011A221KAB-ND
Ceramic Capacitors MD011A221KAB-ND
220pF ±10% 100V Ceramic Capacitor C0G, NP0 2-DIP

220pF ±10% 100V Ceramic Capacitor C0G, NP0 2-DIP

Buy Now Datasheet
Capacitor Ceramic 220Pf 100V, C0G, 10%, Dip; Capacitance Kyocera Avx - 53J3057 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 220Pf 100V, C0G, 10%, Dip; Capacitance Kyocera Avx
53J3057
Capacitor Ceramic 220Pf 100V, C0G, 10%, Dip; Capacitance Kyocera Avx 53J3057
CAPACITOR CERAMIC 220PF 100V, C0G, 10%, DIP; Capacitance:220pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

CAPACITOR CERAMIC 220PF 100V, C0G, 10%, DIP; Capacitance:220pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MD011A221KAB-ND 53J3057
Product Name Ceramic Capacitors Capacitor Ceramic 220Pf 100V, C0G, 10%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C132U100AK1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers