Kyocera Corporation Ceramic Capacitors MD015A222JAB

Description
2200pF ±5% 50V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet
Description
2200pF ±5% 50V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-MD015A222JAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-MD015A222JAB-ND
Ceramic Capacitors 478-MD015A222JAB-ND
2200pF ±5% 50V Ceramic Capacitor C0G, NP0 2-DIP

2200pF ±5% 50V Ceramic Capacitor C0G, NP0 2-DIP

Buy Now Datasheet
Ceramic Capacitor 2200Pf 50V, C0G, 5%, Dip; Capacitance Kyocera Avx - 53J3170 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf 50V, C0G, 5%, Dip; Capacitance Kyocera Avx
53J3170
Ceramic Capacitor 2200Pf 50V, C0G, 5%, Dip; Capacitance Kyocera Avx 53J3170
CERAMIC CAPACITOR 2200PF 50V, C0G, 5%, DIP; Capacitance:2200pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Through Hole; Dielectric Characteristic:C0G / NP0; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

CERAMIC CAPACITOR 2200PF 50V, C0G, 5%, DIP; Capacitance:2200pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Through Hole; Dielectric Characteristic:C0G / NP0; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-MD015A222JAB-ND 53J3170
Product Name Ceramic Capacitors Ceramic Capacitor 2200Pf 50V, C0G, 5%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/021294 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details