The MCM01 series is a surface-mount RF capacitor designed for high-power, high-temperature applications up to 200 °C with voltage ratings up to 1000 Vdc. It uses PTFE or mica dielectrics, offers capacitance values from 1 to 1500 pF, and features a gull-wing terminal for mechanical stability and low inductance. The package is thermally conductive, compatible with FR4 PCBs with a CTE of approximately 18 ppm/°C, and is wave solderable without cracking or delamination. Capacitance tolerances range from ±0.25 pF to ±5%, and the capacitor exhibits negligible aging and no changes with temperature, voltage, or frequency. ESR is typically 100 pF, with impedance under 11 mΩ at 100 MHz. It is nonmagnetic and optimized for RF bypass and high-frequency performance in applications such as RF power amplifiers and medical equipment.
10pF Mica Capacitor 1kV Nonstandard SMD
SMT Clad RF Capacitors 10µF 1000V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP MICA 10PF 5% 1KV SMD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-009CF100J-F | 338-1330-ND | 2002-MCM01-009CF100J-F | MCM01-009CF100J-F | MCM01-009CF100J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | |||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 1.00E-5 microF | 10 microF | 1.00E-5 microF | 1.00E-5 microF |