The MCM01 series comprises surface mount RF capacitors designed for high-power, high-frequency applications up to 1000 Vdc and 200 °C with no voltage derating, using PTFE or mica dielectrics for low inductance and thermal stability. The MCM01-009 variant features a 1000 Vdc rating, a gull-wing terminal, and a package compatible with FR4 PCBs with a CTE of 18 ppm/°C. It offers capacitance values from 1 to 1500 pF, with tolerances including ±5% and a typical ESR of 100 pF and less than 11 mΩ at 100 MHz. The device is nonmagnetic, wave solderable, and RoHS compliant, with no aging or capacitance drift under voltage, temperature, or frequency change.
33pF Mica Capacitor 1kV Nonstandard SMD
SMT Clad RF Capacitors 33µF 1000V
CAP MICA 33PF 5% 1000V SMD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-009DF330J-F | MCM01-009DF330J-F-ND | 2002-MCM01-009DF330J-F | MCM01-009DF330J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 3.30E-5 microF | 33 microF | 3.30E-5 microF |