The MCM01-009CD150J-TF is a surface-mount RF capacitor designed for high-power applications up to 1000 Vdc and operating temperatures to 200 ºC with no voltage derating. It has a capacitance of 150 pF with a tolerance of ±5%, uses PTFE dielectric, and features gull-wing terminals for low stress and thermal compatibility with FR4 PCBs. The capacitor has a typical ESR of 100 pF and less than 11 mΩ at 100 MHz, with nonmagnetic construction for minimal RF loss and no aging or capacitance drift with voltage, time, or frequency. It is RoHS compliant and wave solderable.
15pF Mica Capacitor 500V Nonstandard SMD
15pF Mica Capacitor 500V Nonstandard SMD
15pF Mica Capacitor 500V Nonstandard SMD
SMT Clad RF Capacitors 15µF 500V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP MICA 15PF 5% 500V SMD
| Cornell Dubilier | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-009CD150J-TF | 338-4456-6-ND | 338-4456-1-ND | 2002-MCM01-009CD150J-TF | MCM01-009CD150J-TF | MCM01-009CD150J-TF |
| Product Name | Mica | Mica and PTFE Capacitors | Mica and PTFE Capacitors | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | ||||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 1.50E-5 microF | 15 microF | 1.50E-5 microF | 1.50E-5 microF |