The MCM01 series are surface mount multilayer RF capacitors designed for high power applications up to 1000 Vdc and temperatures to 200 °C with no voltage derating. They feature a gull-wing terminal, low ESL, and are nonmagnetic for minimal RF loss. The capacitors use PTFE or mica dielectrics with tolerances from ±0.25 pF to ±5% and are wave solderable with CTE compatible with FR4 PCBs. Typical ESR is 100 pF at 100 MHz, with ESR less than 11 mΩ. The part number MCM01-034ED102K-F corresponds to a 1000 pF capacitor at 1000 Vdc with ±5% tolerance and RoHS compliance, mounted in a 1281-1500 pF range, E-grade temperature characteristic. It is marked with green ink.
SMT Clad RF Capacitors 1000µF 500V
Win Source Part Number: 1004454-MCM01-034ED1
Category: Capacitors>Mica and PTFE Capacitors
Series: MCM01
Features: RF, High Frequency
Package: Bulk
Standard Package: 100
Mounting: SMD (SMT)
Capacitance: 1000 pF
Tolerance: ±10%
Voltage - Rated: 500 V
Dielectric Material: Mica
Package / Case: Nonstandard SMD
Temperature Range - Operating: -55°C ~ 200°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.29.0020
Mfr: Cornell Dubilier Electronics (CDE)
1000pF Mica Capacitor 500V Nonstandard SMD
CAP MICA 1000PF 10% 500V SMD
Mica Capacitors 1000pF 500V 10%
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-034ED102K-F | 2002-MCM01-034ED102K-F | 1004454-MCM01-034ED102K-F | MCM01-034ED102K-F-ND | MCM01-034ED102K-F | MCM01-034ED102K-F |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors | Mica Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Single-Layer | ||||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | ||
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |||
| Capacitance Range | 1.00E-3 microF | 1000 microF | 1.00E-3 microF | 1.00E-3 microF |