The MCM01-001CD180D-F is a surface mount RF capacitor from the MCM series, designed for high-power, high-temperature applications up to 200°C with voltage ratings up to 1000 Vdc. It has a capacitance of 180 pF with a tolerance of ±1 pF, uses PTFE dielectric, and features a gull-wing terminal for reduced mechanical stress. The capacitor is nonmagnetic, wave solderable, and exhibits low ESR (<11 mΩ at 100 MHz) and low ESL for effective RF bypassing. Its CTE of approximately 18 ppm/°C ensures compatibility with FR4 PCBs, and it maintains stable capacitance with no aging or drift over temperature, voltage, or frequency. The part is RoHS compliant and marked with the manufacturer's identifier.
SMT Clad RF Capacitors 18µF 500V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
18pF Mica Capacitor 500V Nonstandard SMD
CAP MICA 18PF 0.5PF 500V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-001CD180D-F | 2002-MCM01-001CD180D-F | MCM01-001CD180D-F | MCM01-001CD180D-F-ND | MCM01-001CD180D-F |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | |||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 1.80E-5 microF | 18 microF | 1.80E-5 microF | 1.80E-5 microF |