Kyocera Corporation Ceramic Capacitors MD011A560JAB

Description
56pF ±5% 100V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet
Description
56pF ±5% 100V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD011A560JAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD011A560JAB-ND
Ceramic Capacitors MD011A560JAB-ND
56pF ±5% 100V Ceramic Capacitor C0G, NP0 2-DIP

56pF ±5% 100V Ceramic Capacitor C0G, NP0 2-DIP

Buy Now Datasheet
Capacitor Ceramic 56Pf 100V, C0G, 5%, Dip; Capacitance Kyocera Avx - 53J3073 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 56Pf 100V, C0G, 5%, Dip; Capacitance Kyocera Avx
53J3073
Capacitor Ceramic 56Pf 100V, C0G, 5%, Dip; Capacitance Kyocera Avx 53J3073
CAPACITOR CERAMIC 56PF 100V, C0G, 5%, DIP; Capacitance:56pF; Capacitance Tolerance:± 5%; Capacitor Case Style:DIP; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole; Capacitor Terminals:Through Hole RoHS Compliant: No

CAPACITOR CERAMIC 56PF 100V, C0G, 5%, DIP; Capacitance:56pF; Capacitance Tolerance:± 5%; Capacitor Case Style:DIP; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole; Capacitor Terminals:Through Hole RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MD011A560JAB-ND 53J3073
Product Name Ceramic Capacitors Capacitor Ceramic 56Pf 100V, C0G, 5%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor; Through Hole
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 227XMPL004MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1763-1143-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Capacitors - 113235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details