Kyocera Corporation Ceramic Capacitors MD011A820KAB

Description
82pF ±10% 100V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet
Description
82pF ±10% 100V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD011A820KAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD011A820KAB-ND
Ceramic Capacitors MD011A820KAB-ND
82pF ±10% 100V Ceramic Capacitor C0G, NP0 2-DIP

82pF ±10% 100V Ceramic Capacitor C0G, NP0 2-DIP

Buy Now Datasheet
Capacitor Ceramic 82Pf 100V, C0G, 10%, Dip; Capacitance Kyocera Avx - 53J3081 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 82Pf 100V, C0G, 10%, Dip; Capacitance Kyocera Avx
53J3081
Capacitor Ceramic 82Pf 100V, C0G, 10%, Dip; Capacitance Kyocera Avx 53J3081
CAPACITOR CERAMIC 82PF 100V, C0G, 10%, DIP; Capacitance:82pF; Capacitance Tolerance:± 10%; Capacitor Case Style:DIP; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole; Capacitor Terminals:Through Hole RoHS Compliant: No

CAPACITOR CERAMIC 82PF 100V, C0G, 10%, DIP; Capacitance:82pF; Capacitance Tolerance:± 10%; Capacitor Case Style:DIP; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole; Capacitor Terminals:Through Hole RoHS Compliant: No

Supplier's Site Datasheet
Ceramic Capacitors - MD011A820KAB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MD011A820KAB
Ceramic Capacitors MD011A820KAB
CAP CER 82PF 100V NP0 2-DIP

CAP CER 82PF 100V NP0 2-DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number MD011A820KAB-ND 53J3081 MD011A820KAB
Product Name Ceramic Capacitors Capacitor Ceramic 82Pf 100V, C0G, 10%, Dip; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor; Through Hole Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - M22R473K5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers