The MCM01 series is a surface mount mica and PTFE RF capacitor designed for high-power applications up to 1000 Vdc and temperatures to 200 °C with no voltage derating. It features a gull-wing terminal, low inductance, and thermal conductivity compatible with FR4 PCBs. Capacitance ranges from 1 to 1500 pF with tolerances of ±0.25 pF up to ±5%, and ESR is typically 100 pF at 100 MHz. The part is nonmagnetic, wave solderable, and RoHS compliant when marked with an -F suffix.
220pF Mica Capacitor 1kV Nonstandard SMD
SMT Clad RF Capacitors 220µF 1000V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP MICA 220PF 5% 1KV SMD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-009EF221J-F | 338-1336-ND | 2002-MCM01-009EF221J-F | MCM01-009EF221J-F | MCM01-009EF221J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | Single-Layer | |||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | ||
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 2.20E-4 microF | 220 microF | 2.20E-4 microF |