Kyocera Corporation Ceramic Capacitors MD015A270KAB

Description
27pF ±10% 50V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet
Description
27pF ±10% 50V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD015A270KAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD015A270KAB-ND
Ceramic Capacitors MD015A270KAB-ND
27pF ±10% 50V Ceramic Capacitor C0G, NP0 2-DIP

27pF ±10% 50V Ceramic Capacitor C0G, NP0 2-DIP

Buy Now Datasheet
Capacitor Ceramic 27Pf 50V, C0G/np0, 10%, Dip; Capacitance Kyocera Avx - 53J3174 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 27Pf 50V, C0G/np0, 10%, Dip; Capacitance Kyocera Avx
53J3174
Capacitor Ceramic 27Pf 50V, C0G/np0, 10%, Dip; Capacitance Kyocera Avx 53J3174
CAPACITOR CERAMIC 27PF 50V, C0G/NP0, 10%, DIP; Capacitance:27pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Through Hole; Dielectric Characteristic:C0G / NP0; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

CAPACITOR CERAMIC 27PF 50V, C0G/NP0, 10%, DIP; Capacitance:27pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Through Hole; Dielectric Characteristic:C0G / NP0; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MD015A270KAB-ND 53J3174
Product Name Ceramic Capacitors Capacitor Ceramic 27Pf 50V, C0G/np0, 10%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100390JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitors - 2002-101C523U050EF1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers