The MCM01 series comprises surface mount RF capacitors designed for high power and high temperature applications up to 200°C and voltages up to 1000 Vdc, using PTFE or mica dielectrics with low inductance and ESR below 11 mΩ at 100 MHz. The device features a gull-wing termination, CTE ≈ 18 ppm/°C compatible with FR4 PCBs, and operates without capacitance drift across voltage, temperature, or frequency. It is nonmagnetic, wave solderable, and RoHS compliant. Capacitance ranges from 1 to 1500 pF with tolerances including ±5% (J), and the part is rated for 1000 Vdc when using the -009 style. The packaging is bulk (Blank) and the part is marked with the capacitance value in pF and part identifier.
SMT Clad RF Capacitors 680µF 1000V
680pF Mica Capacitor 1kV Nonstandard SMD
CAP MICA 680PF 5% 1KV SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-009EF681J-F | 2002-MCM01-009EF681J-F | 338-1360-ND | MCM01-009EF681J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 6.80E-4 microF | 680 microF | 6.80E-4 microF |