The MCM01-009DD430J-F is a surface mount RF capacitor designed for high power, high frequency applications up to 1000 Vdc and 200 °C with no voltage derating. It has a capacitance of 430 pF with a tolerance of ±5%, uses mica dielectric, and features a gull-wing terminal for low stress mounting. The package is thermally conductive, nonmagnetic, and compatible with FR4 PCBs with a CTE of approximately 18 ppm/°C. It supports wave soldering, exhibits no aging, and has typical ESR of 100 pF and impedance below 11 mΩ at 100 MHz. The capacitance temperature coefficient is ±100 ppm/°C for the 21 to 56 pF range, but this part exceeds that range and its exact coefficient is not specified beyond being mica-based with no blank TC code. It is RoHS compliant and marked accordingly.
43pF Mica Capacitor 500V Nonstandard SMD
SMT Clad RF Capacitors 43µF 500V
CAP MICA 43PF 5% 500V SMD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-009DD430J-F | MCM01-009DD430J-F-ND | 2002-MCM01-009DD430J-F | MCM01-009DD430J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 4.30E-5 microF | 43 microF | 4.30E-5 microF |