Kyocera Corporation Ceramic Capacitors MD011C151KAB

Description
150pF ±10% 100V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet
Description
150pF ±10% 100V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD011C151KAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD011C151KAB-ND
Ceramic Capacitors MD011C151KAB-ND
150pF ±10% 100V Ceramic Capacitor X7R 2-DIP

150pF ±10% 100V Ceramic Capacitor X7R 2-DIP

Buy Now Datasheet
Capacitor Ceramic, 150Pf, 100V, X7R, 10%, Dip; Capacitance Kyocera Avx - 53J3090 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 150Pf, 100V, X7R, 10%, Dip; Capacitance Kyocera Avx
53J3090
Capacitor Ceramic, 150Pf, 100V, X7R, 10%, Dip; Capacitance Kyocera Avx 53J3090
CAPACITOR CERAMIC, 150PF, 100V, X7R, 10%, DIP; Capacitance:150pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

CAPACITOR CERAMIC, 150PF, 100V, X7R, 10%, DIP; Capacitance:150pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

Supplier's Site
Ceramic Capacitors - MD011C151KAB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MD011C151KAB
Ceramic Capacitors MD011C151KAB
CAP CER 150PF 100V X7R 2-DIP

CAP CER 150PF 100V X7R 2-DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number MD011C151KAB-ND 53J3090 MD011C151KAB
Product Name Ceramic Capacitors Capacitor Ceramic, 150Pf, 100V, X7R, 10%, Dip; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1896829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C144U010AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details