The MCM01 series consists of surface mount RF capacitors designed for high-power, high-temperature applications up to 200°C and voltages up to 1000 Vdc, using PTFE or mica dielectrics. They feature a gull-wing terminal for low stress, thermal conductivity compatible with FR4 PCBs (CTE ≈ 18 ppm/°C), and ultra-low ESR (<11 mΩ at 100 MHz) and ESL for effective bypassing. Capacitance ranges from 1 to 1500 pF, with tolerances as tight as ±0.25 pF, and the parts are nonmagnetic and RoHS compliant. Wave solderable and resistant to cracking or delamination, they support stable performance across temperature, voltage, and frequency without aging.
SMT Clad RF Capacitors 7µF 500V
7pF Polytetrafluoroethyl
Types MCM and MIN SMT clad PTFE and mica capacitors are top performers for high power applications requiring low inductance at high frequencies and can operate at temperatures up to 200 °C and voltages to 1000 Vdc. Choosing from 16 different configurations offers easy mounting with options for surface mount as well as through-hole and mechanical assembly. To assure high current capability in the smallest capacitors, low-capacitance ratings use polytetrafluorethyle
CAP PTFE 7PF 0.5PF 500V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-009D070D-F | 2002-MCM01-009D070D-F | MCM01-009D070D-F-ND | MCM01-009D070D-F | MCM01-009D070D-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | |||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica; Polytetrafluoroethylene (PTFE) | Polytetrafluoroethylene (PTFE) | ||
| Capacitance Range | 7.00E-6 microF | 7 microF | 7.00E-6 microF | 7.00E-6 microF |