Kyocera Corporation Ceramic Capacitors MD015C102MAB

Description
1000pF ±20% 50V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet
Description
1000pF ±20% 50V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD015C102MAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD015C102MAB-ND
Ceramic Capacitors MD015C102MAB-ND
1000pF ±20% 50V Ceramic Capacitor X7R 2-DIP

1000pF ±20% 50V Ceramic Capacitor X7R 2-DIP

Buy Now Datasheet
Ceramic Capacitor, 1000Pf, 50V, X7R, 20%, Dip; Capacitance Kyocera Avx - 53J3220 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1000Pf, 50V, X7R, 20%, Dip; Capacitance Kyocera Avx
53J3220
Ceramic Capacitor, 1000Pf, 50V, X7R, 20%, Dip; Capacitance Kyocera Avx 53J3220
CERAMIC CAPACITOR, 1000PF, 50V, X7R, 20%, DIP; Capacitance:1000pF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Through Hole; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

CERAMIC CAPACITOR, 1000PF, 50V, X7R, 20%, DIP; Capacitance:1000pF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Through Hole; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MD015C102MAB-ND 53J3220
Product Name Ceramic Capacitors Ceramic Capacitor, 1000Pf, 50V, X7R, 20%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - C0805C471K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details