The MCM01 series is a surface mount RF capacitor designed for high-power, high-temperature applications up to 200 °C and voltages up to 1000 Vdc, using PTFE or mica dielectrics with ultra-low dielectric absorption and minimal ESL. It features a gull-wing terminal for stress reduction, is wave solderable, and has a CTE of approximately 18 ppm/°C compatible with FR4 PCBs. The capacitance range is 1 to 1500 pF, with tolerances including ±5% (J) and a temperature coefficient of -20 to +100 ppm/°C for capacitances from 57 to 1500 pF. The part is nonmagnetic, has no aging, and maintains stable capacitance across voltage, frequency, and time. It is RoHS compliant and marked with green ink.
SMT Clad RF Capacitors 150µF 500V
Types MCM and MIN SMT clad PTFE and mica capacitors are top performers for high power applications requiring low inductance at high frequencies and can operate at temperatures up to 200 ºC and voltages to 1000 Vdc. Choosing from 16 different configurations offers easy mounting with options for surface mount as well as through-hole and mechanical assembly. To assure high current capability in the smallest capacitors, low-capacitance ratings use polytetrafluorethyle
150pF Mica Capacitor 500V Nonstandard SMD
CAP MICA 150PF 5% 500V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-001ED151J-F | 2002-MCM01-001ED151J-F | MCM01-001ED151J-F | MCM01-001ED151J-F-ND | MCM01-001ED151J-F |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | |||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 1.50E-4 microF | 150 microF | 1.50E-4 microF | 1.50E-4 microF |