Kyocera Corporation Ceramic Capacitors MD011C332KAB

Description
3300pF ±10% 100V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet
Description
3300pF ±10% 100V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD011C332KAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD011C332KAB-ND
Ceramic Capacitors MD011C332KAB-ND
3300pF ±10% 100V Ceramic Capacitor X7R 2-DIP

3300pF ±10% 100V Ceramic Capacitor X7R 2-DIP

Buy Now Datasheet
Capacitor Ceramic 3300Pf, 100V, X7R, 10%, Dip; Capacitance Kyocera Avx - 53J3102 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 3300Pf, 100V, X7R, 10%, Dip; Capacitance Kyocera Avx
53J3102
Capacitor Ceramic 3300Pf, 100V, X7R, 10%, Dip; Capacitance Kyocera Avx 53J3102
CAPACITOR CERAMIC 3300PF, 100V, X7R, 10%, DIP; Capacitance:3300pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

CAPACITOR CERAMIC 3300PF, 100V, X7R, 10%, DIP; Capacitance:3300pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MD011C332KAB-ND 53J3102
Product Name Ceramic Capacitors Capacitor Ceramic 3300Pf, 100V, X7R, 10%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101113U040BC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0100221KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details