Cornell Dubilier Mica MCM01-001D270J-F

Description
Smt Multilayer Rf Chip
Request a Quote
Description
Smt Multilayer Rf Chip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCM01 series consists of surface mount RF capacitors with a capacitance range of 1 to 1500 pF, voltage ratings up to 1000 Vdc, and operation from -55 ºC to +200 ºC with no voltage derating. It uses PTFE or mica dielectric, features a gull-wing terminal for low stress, and has a thermal coefficient of approximately 18 ppm/ºC compatible with FR4 PCBs. The part MCM01-001D270J-F has a capacitance of 270 pF, a tolerance of ±5%, a 500 Vdc rating, and is RoHS compliant. It is nonmagnetic, designed for high-frequency applications, and maintains stable capacitance with no aging or drift across temperature, voltage, or frequency. Typical ESR is 100 pF, with impedance less than 11 mΩ at 100 MHz.

Datasheet Summary
Powered by GS/AI

The MCM01 series consists of surface mount RF capacitors with a capacitance range of 1 to 1500 pF, voltage ratings up to 1000 Vdc, and operation from -55 ºC to +200 ºC with no voltage derating. It uses PTFE or mica dielectric, features a gull-wing terminal for low stress, and has a thermal coefficient of approximately 18 ppm/ºC compatible with FR4 PCBs. The part MCM01-001D270J-F has a capacitance of 270 pF, a tolerance of ±5%, a 500 Vdc rating, and is RoHS compliant. It is nonmagnetic, designed for high-frequency applications, and maintains stable capacitance with no aging or drift across temperature, voltage, or frequency. Typical ESR is 100 pF, with impedance less than 11 mΩ at 100 MHz.

Suppliers

Company
Product
Description
Supplier Links
Mica - MCM01-001D270J-F - Cornell Dubilier
Liberty, SC, United States
Smt Multilayer Rf Chip

Smt Multilayer Rf Chip

Supplier's Site Datasheet
Mica and PTFE Capacitors - MCM01-001D270J-F-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
MCM01-001D270J-F-ND
Mica and PTFE Capacitors MCM01-001D270J-F-ND
27pF Polytetrafluoroethyl ene (PTFE) Capacitor 500V Nonstandard SMD

27pF Polytetrafluoroethylene (PTFE) Capacitor 500V Nonstandard SMD

Buy Now Datasheet

Technical Specifications

  Cornell Dubilier DigiKey
Product Category Capacitors Capacitors
Product Number MCM01-001D270J-F MCM01-001D270J-F-ND
Product Name Mica Mica and PTFE Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Mica Mica; Polytetrafluoroethylene (PTFE)
Capacitance Range 2.70E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U016BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101123U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 101C343U100CF2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101C323U050CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers