The MCM01 series consists of surface-mount RF capacitors designed for high-power, high-temperature applications up to 200 °C and voltages up to 1000 Vdc, using PTFE or mica dielectrics with low inductance and ESL. The package features gull-wing terminals, thermal conductivity compatible with FR4 PCBs, and nonmagnetic construction for minimal RF loss. Capacitance ranges from 1 to 1500 pF with tolerances of ±0.25 pF to ±5%. The MCM01-009 variant supports 1000 Vdc and is rated for 100 to 750 pF. The part is RoHS compliant, wave solderable, and exhibits no aging or capacitance drift with time, voltage, or frequency.
22pF Mica Capacitor 500V Nonstandard SMD
SMT Clad RF Capacitors 22µF 500V
CAP MICA 22PF 5% 500V SMD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-009DD220J-TF | MCM01-009DD220J-TF-ND | 2002-MCM01-009DD220J-TF | MCM01-009DD220J-TF |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 2.20E-5 microF | 22 microF | 2.20E-5 microF |