The MCM01 series comprises surface mount RF capacitors using PTFE or mica dielectric, rated for operation up to 200°C with no voltage derating, supporting capacitance values from 1 to 1500 pF and DC voltages up to 1000 V. The package features a gull-wing terminal, low ESL, high thermal conductivity, and a coefficient of thermal expansion compatible with FR4 PCBs. Capacitance tolerances range from ±0.25 pF to ±5%, with no aging rate and ultra-stable performance over temperature, voltage, and frequency. The components are RoHS compliant, wave solderable, nonmagnetic, and designed for high current capability with typical ESR under 11 mΩ at 100 MHz.
SMT Clad RF Capacitors 20µF 500V
20pF Mica Capacitor 500V Nonstandard SMD
CAP MICA 20PF 5% 500V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-009CD200J-F | 2002-MCM01-009CD200J-F | MCM01-009CD200J-F-ND | MCM01-009CD200J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 2.00E-5 microF | 20 microF | 2.00E-5 microF |