The MCM01 series is a surface-mount RF capacitor designed for high-power applications up to 1000 Vdc and temperatures to 200 °C with no voltage derating. It uses PTFE or mica dielectrics, offers capacitance from 1 to 1500 pF, and features a gull-wing terminal for low stress and high thermal conductivity. The part has an ESR of approximately 100 pF and ESL low enough for effective bypassing, with capacitance tolerances up to ±5% and no aging. Its CTE of approximately 18 ppm/°C is compatible with FR4 PCBs, and it is nonmagnetic for minimal RF loss. The capacitor is wave-solderable and shows no cracking or delamination. The specific configuration ED441J indicates a 440 pF capacitance, 500 Vdc rating, E temperature coefficient, ±5% tolerance, and RoHS compliance. The series supports through-hole and mechanical assembly options.
SMT Clad RF Capacitors 440µF 500V
44pF Mica Capacitor 500V Nonstandard SMD
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 777868-MCM01-002ED44
Series: MCM01
Packaging: Bulk
Operating Temperature Range: -55°C ~ 200°C
Features: RF, High Frequency
Package: Nonstandard SMD
Mounting: SMD
Capacitance: 44pF
Tolerance: ±5%
Dielectric Material: Mica
Family Name: MCM01
Categories: Capacitors
Voltage Rating DC: 500V
Introduction Date: July 13, 2005
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
CAP MICA 44PF 5% 500V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-002ED441J-F | 2002-MCM01-002ED441J-F | MCM01-002ED441J-F-ND | 777868-MCM01-002ED441J-F | MCM01-002ED441J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Mica and PTFE Capacitors - MCM01-002ED441J-F | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | Single-Layer | |||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 4.40E-4 microF | 440 microF | 4.40E-5 microF | 4.40E-5 microF |