The MCM01 series is a surface-mount RF capacitor designed for high-power applications up to 1000 Vdc and temperatures to 200 °C with no voltage derating. It uses PTFE or mica dielectric, offers capacitance values from 1 to 1500 pF, and features a gull-wing terminal for low stress, low ESL, and ESR below 11 mΩ at 100 MHz. The package has a CTE of approximately 18 ppm/°C, is compatible with FR4 PCBs, and is nonmagnetic with no aging or capacitance drift due to voltage, time, or frequency. The part MCM01-009DD390J-F falls within this series, confirming its 1000 Vdc rating, 390 pF capacitance, ±5% tolerance, and RoHS compliance, with a temperature coefficient of ±100 ppm/°C for the D-style range.
SMT Clad RF Capacitors 39µF 500V
39pF Mica Capacitor 500V Nonstandard SMD
CAP MICA 39PF 5% 500V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-009DD390J-F | 2002-MCM01-009DD390J-F | MCM01-009DD390J-F-ND | MCM01-009DD390J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 3.90E-5 microF | 39 microF | 3.90E-5 microF |