Kyocera Corporation Ceramic Capacitors MD015A331FAB

Description
330pF ±1% 50V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet
Description
330pF ±1% 50V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD015A331FAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD015A331FAB-ND
Ceramic Capacitors MD015A331FAB-ND
330pF ±1% 50V Ceramic Capacitor C0G, NP0 2-DIP

330pF ±1% 50V Ceramic Capacitor C0G, NP0 2-DIP

Buy Now Datasheet
Ceramic Capacitors - MD015A331FAB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MD015A331FAB
Ceramic Capacitors MD015A331FAB
CAP CER 330PF 50V NP0 2-DIP

CAP CER 330PF 50V NP0 2-DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number MD015A331FAB-ND MD015A331FAB
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details