Kyocera Corporation Ceramic Capacitors MD011C223MAB

Description
0.022µF ±20% 100V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet
Description
0.022µF ±20% 100V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD011C223MAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD011C223MAB-ND
Ceramic Capacitors MD011C223MAB-ND
0.022µF ±20% 100V Ceramic Capacitor X7R 2-DIP

0.022µF ±20% 100V Ceramic Capacitor X7R 2-DIP

Buy Now Datasheet
Capacitor Ceramic 0.022Uf 100V, X7R, 20%, Dip; Capacitance Kyocera Avx - 53J3098 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.022Uf 100V, X7R, 20%, Dip; Capacitance Kyocera Avx
53J3098
Capacitor Ceramic 0.022Uf 100V, X7R, 20%, Dip; Capacitance Kyocera Avx 53J3098
CAPACITOR CERAMIC 0.022UF 100V, X7R, 20%, DIP; Capacitance:0.022µF; Capacitance Tolerance:± 20%; Capacitor Case Style:DIP; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole; Capacitor Terminals:Through Hole RoHS Compliant: No

CAPACITOR CERAMIC 0.022UF 100V, X7R, 20%, DIP; Capacitance:0.022µF; Capacitance Tolerance:± 20%; Capacitor Case Style:DIP; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole; Capacitor Terminals:Through Hole RoHS Compliant: No

Supplier's Site Datasheet
Ceramic Capacitors - MD011C223MAB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MD011C223MAB
Ceramic Capacitors MD011C223MAB
CAP CER 0.022UF 100V X7R 2-DIP

CAP CER 0.022UF 100V X7R 2-DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number MD011C223MAB-ND 53J3098 MD011C223MAB
Product Name Ceramic Capacitors Capacitor Ceramic 0.022Uf 100V, X7R, 20%, Dip; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor; Through Hole Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701143 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/021284 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P50CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers