The MCM01 series is a surface mount RF capacitor designed for high power applications up to 1000 Vdc and temperatures to 200 °C with no voltage derating. It uses PTFE or mica dielectric, offers low inductance and ESR under 11 mΩ at 100 MHz, and has a thermal expansion coefficient of approximately 18 ppm/°C compatible with FR4 PCBs. The capacitors feature gull-wing terminals, are wave solderable, nonmagnetic, and exhibit no capacitance aging or drift with temperature, voltage, or frequency. Capacitance ranges from 1 to 1500 pF, with tolerances including ±5% (J). The part is RoHS compliant and has a typical ESR of 100 pF. The design supports stable bypass performance with minimal ESL.
15pF Mica Capacitor 500V Nonstandard SMD
SMT Clad RF Capacitors 15µF 500V
CAP MICA 15PF 5% 500V SMD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-001CD150J-F | MCM01-001CD150J-F-ND | 2002-MCM01-001CD150J-F | MCM01-001CD150J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 1.50E-5 microF | 15 microF | 1.50E-5 microF |