The MCM01 series consists of surface mount RF capacitors made with mica and polytetrafluoroethyl
27pF Mica Capacitor 500V Nonstandard SMD
SMT Clad RF Capacitors 27µF 500V
CAP MICA 27PF 5% 500V SMD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-001DD270J-F | MCM01-001DD270J-F-ND | 2002-MCM01-001DD270J-F | MCM01-001DD270J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 2.70E-5 microF | 27 microF | 2.70E-5 microF |