Kyocera Corporation Ceramic Capacitors MD011A100KAB

Description
10pF ±10% 100V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet
Description
10pF ±10% 100V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD011A100KAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD011A100KAB-ND
Ceramic Capacitors MD011A100KAB-ND
10pF ±10% 100V Ceramic Capacitor C0G, NP0 2-DIP

10pF ±10% 100V Ceramic Capacitor C0G, NP0 2-DIP

Buy Now Datasheet
Capacitor Ceramic 10Pf 100V, C0G, 10%, Dip; Capacitance Kyocera Avx - 53J3037 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 10Pf 100V, C0G, 10%, Dip; Capacitance Kyocera Avx
53J3037
Capacitor Ceramic 10Pf 100V, C0G, 10%, Dip; Capacitance Kyocera Avx 53J3037
CAPACITOR CERAMIC 10PF 100V, C0G, 10%, DIP; Capacitance:10pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Through Hole; Dielectric Characteristic:C0G / NP0; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

CAPACITOR CERAMIC 10PF 100V, C0G, 10%, DIP; Capacitance:10pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Through Hole; Dielectric Characteristic:C0G / NP0; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MD011A100KAB-ND 53J3037
Product Name Ceramic Capacitors Capacitor Ceramic 10Pf 100V, C0G, 10%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101292U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers