The MCM01 series consists of surface-mount RF capacitors designed for high-power, high-temperature applications up to 200 °C and voltages up to 1000 Vdc, with capacitance ranging from 1 to 1500 pF. The capacitors use PTFE or mica dielectrics, feature gull-wing terminals for low stress, and are wave solderable with a coefficient of thermal expansion compatible with FR4 PCBs. They exhibit ultra-low ESR (<11 mΩ at 100 MHz), negligible aging, and no capacitance drift with voltage, time, or frequency. The part number MCM01-009EF820J-F corresponds to the 1000 Vdc rating configuration with a capacitance of 820 pF, ±5% tolerance, and RoHS compliance.
82pF Mica Capacitor 1kV Nonstandard SMD
SMT Clad RF Capacitors 82µF 1000V
CAP MICA 82PF 5% 1000V SMD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-009EF820J-F | MCM01-009EF820J-F-ND | 2002-MCM01-009EF820J-F | MCM01-009EF820J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 8.20E-5 microF | 82 microF | 8.20E-5 microF |