Kyocera Corporation Ceramic Capacitors MD011A180KAB

Description
18pF ±10% 100V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet
Description
18pF ±10% 100V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD011A180KAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD011A180KAB-ND
Ceramic Capacitors MD011A180KAB-ND
18pF ±10% 100V Ceramic Capacitor C0G, NP0 2-DIP

18pF ±10% 100V Ceramic Capacitor C0G, NP0 2-DIP

Buy Now Datasheet
Ceramic Capacitors - MD011A180KAB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MD011A180KAB
Ceramic Capacitors MD011A180KAB
CAP CER 18PF 100V NP0 2-DIP

CAP CER 18PF 100V NP0 2-DIP

Supplier's Site Datasheet
Capacitor Ceramic 18Pf 100V, C0G, 10%, Dip; Capacitance Kyocera Avx - 53J3051 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 18Pf 100V, C0G, 10%, Dip; Capacitance Kyocera Avx
53J3051
Capacitor Ceramic 18Pf 100V, C0G, 10%, Dip; Capacitance Kyocera Avx 53J3051
CAPACITOR CERAMIC 18PF 100V, C0G, 10%, DIP; Capacitance:18pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

CAPACITOR CERAMIC 18PF 100V, C0G, 10%, DIP; Capacitance:18pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MD011A180KAB-ND MD011A180KAB 53J3051
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 18Pf 100V, C0G, 10%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; PC Pin
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPA122K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Ceramic Capacitors - 1763-0402N8R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers