Cornell Dubilier Mica MCM01-010EF680J-F

Description
Smt Multilayer Rf Chip
Request a Quote
Description
Smt Multilayer Rf Chip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCM01 series is a surface-mount, high-power RF capacitor designed for applications up to 1000 Vdc and temperatures to +200 °C with no voltage derating. It uses PTFE or mica dielectric, offers capacitance values from 1 to 1500 pF, and features low ESL and ESR (<11 mΩ at 100 MHz), nonmagnetic construction, and thermal conductivity compatible with FR4 PCBs. The gull-wing terminal minimizes mechanical stress, and the part is wave-solderable with no cracking or delamination. Capacitance tolerances range from ±0.25 pF to ±5%, and the CTE is approximately 18 ppm/°C. The MCM01-010EF680J-F variant, identified by the part number coding system, corresponds to a 680 pF capacitor rated at 500 Vdc with ±5% tolerance, using the E temperature coefficient (57 pF to 1500 pF range, -20 to +100 ppm/°C), and is RoHS compliant (F suffix). Packaging is tape and reel (T suffix).

Datasheet Summary
Powered by GS/AI

The MCM01 series is a surface-mount, high-power RF capacitor designed for applications up to 1000 Vdc and temperatures to +200 °C with no voltage derating. It uses PTFE or mica dielectric, offers capacitance values from 1 to 1500 pF, and features low ESL and ESR (<11 mΩ at 100 MHz), nonmagnetic construction, and thermal conductivity compatible with FR4 PCBs. The gull-wing terminal minimizes mechanical stress, and the part is wave-solderable with no cracking or delamination. Capacitance tolerances range from ±0.25 pF to ±5%, and the CTE is approximately 18 ppm/°C. The MCM01-010EF680J-F variant, identified by the part number coding system, corresponds to a 680 pF capacitor rated at 500 Vdc with ±5% tolerance, using the E temperature coefficient (57 pF to 1500 pF range, -20 to +100 ppm/°C), and is RoHS compliant (F suffix). Packaging is tape and reel (T suffix).

Suppliers

Company
Product
Description
Supplier Links
Mica - MCM01-010EF680J-F - Cornell Dubilier
Liberty, SC, United States
Smt Multilayer Rf Chip

Smt Multilayer Rf Chip

Supplier's Site Datasheet
Mica Capacitors 2002-MCM01-010EF680J-F
SMT Clad RF Capacitors 68µF 1000V

SMT Clad RF Capacitors 68µF 1000V

Supplier's Site Datasheet
Mica and PTFE Capacitors - MCM01-010EF680J-F-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
MCM01-010EF680J-F-ND
Mica and PTFE Capacitors MCM01-010EF680J-F-ND
68pF Mica Capacitor 1kV Nonstandard SMD

68pF Mica Capacitor 1kV Nonstandard SMD

Buy Now Datasheet
Capacitors - Mica and PTFE Capacitors - MCM01-010EF680J-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
MCM01-010EF680J-F
Capacitors - Mica and PTFE Capacitors MCM01-010EF680J-F
CAP MICA 68PF 5% 1KV SMD

CAP MICA 68PF 5% 1KV SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MCM01-010EF680J-F 2002-MCM01-010EF680J-F MCM01-010EF680J-F-ND MCM01-010EF680J-F
Product Name Mica Mica Capacitors Mica and PTFE Capacitors Capacitors - Mica and PTFE Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Mica Mica Mica; Mica
Capacitance Range 6.80E-5 microF 68 microF 6.80E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 277XMPL2R5MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101502U050AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C434U016DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Polymer - 336XMPL010MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers