Kyocera Corporation Ceramic Capacitors MD015C102JAB

Description
1000pF ±5% 50V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet
Description
1000pF ±5% 50V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD015C102JAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD015C102JAB-ND
Ceramic Capacitors MD015C102JAB-ND
1000pF ±5% 50V Ceramic Capacitor X7R 2-DIP

1000pF ±5% 50V Ceramic Capacitor X7R 2-DIP

Buy Now Datasheet
Ceramic Capacitor, 1000Pf, 50V, X7R, 5%, Dip; Capacitance Kyocera Avx - 53J3219 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1000Pf, 50V, X7R, 5%, Dip; Capacitance Kyocera Avx
53J3219
Ceramic Capacitor, 1000Pf, 50V, X7R, 5%, Dip; Capacitance Kyocera Avx 53J3219
CERAMIC CAPACITOR, 1000PF, 50V, X7R, 5%, DIP; Capacitance:1000pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

CERAMIC CAPACITOR, 1000PF, 50V, X7R, 5%, DIP; Capacitance:1000pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MD015C102JAB-ND 53J3219
Product Name Ceramic Capacitors Ceramic Capacitor, 1000Pf, 50V, X7R, 5%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-040220500472JXTFM2TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers