The MCM01 series is a surface mount RF capacitor designed for high power and high temperature applications up to 200°C with voltages up to 1000 Vdc. It uses PTFE or mica dielectric with low inductance, negligible aging, and no capacitance drift with voltage, frequency, or time. The capacitor has a gull-wing terminal for stress reduction, is wave solderable, and features a thermal conductivity compatible with FR4 PCBs. Capacitance ranges from 1 to 1500 pF with tolerances up to ±5%, and typical ESR is 100 pF with impedance below 11 mΩ at 100 MHz. The device is nonmagnetic and has no voltage derating up to 200°C. The part MCM01-009CD180J-F corresponds to a 180 pF, 1000 Vdc, ±5% tolerance variant in this series.
18pF Mica Capacitor 500V Nonstandard SMD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SMT Clad RF Capacitors 18µF 500V
CAP MICA 18PF 5% 500V SMD
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-009CD180J-F | MCM01-009CD180J-F-ND | MCM01-009CD180J-F | 2002-MCM01-009CD180J-F | MCM01-009CD180J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | Single-Layer | |||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | ||
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 1.80E-5 microF | 18 microF | 1.80E-5 microF |