Kyocera Corporation Ceramic Capacitors MD015A272JAB

Description
2700pF ±5% 50V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet
Description
2700pF ±5% 50V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD015A272JAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD015A272JAB-ND
Ceramic Capacitors MD015A272JAB-ND
2700pF ±5% 50V Ceramic Capacitor C0G, NP0 2-DIP

2700pF ±5% 50V Ceramic Capacitor C0G, NP0 2-DIP

Buy Now Datasheet
Capacitor Ceramic 2700Pf 50V, C0G, 5%, Dip; Capacitance Kyocera Avx - 53J3176 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2700Pf 50V, C0G, 5%, Dip; Capacitance Kyocera Avx
53J3176
Capacitor Ceramic 2700Pf 50V, C0G, 5%, Dip; Capacitance Kyocera Avx 53J3176
CAPACITOR CERAMIC 2700PF 50V, C0G, 5%, DIP; Capacitance:2700pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

CAPACITOR CERAMIC 2700PF 50V, C0G, 5%, DIP; Capacitance:2700pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

Supplier's Site Datasheet
Ceramic Capacitors - MD015A272JAB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MD015A272JAB
Ceramic Capacitors MD015A272JAB
CAP CER 2700PF 50V NP0 2-DIP

CAP CER 2700PF 50V NP0 2-DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number MD015A272JAB-ND 53J3176 MD015A272JAB
Product Name Ceramic Capacitors Capacitor Ceramic 2700Pf 50V, C0G, 5%, Dip; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - C17AH1R8C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details